Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Sager
from US$0.67
|
9,679
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
5,276
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
1,739
in stock
|
Buy Now | |
element14
from US$1.23
|
1,739
in stock
|
Buy Now | |
Farnell
from US$1.62
|
1,739
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
100
in stock
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Rocker Switches SPST BLK 20A QC TERM | Sager |
Switch, Rocker, SPST, ON-OFF, Non-Illum, Black Actuator, O/I Legend,20A,125VAC, QC | ZF Electronics CRE22F2FBBNE | RS Americas |
Switch, Rocker, Spst, 20A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 20A, 250V, BLACK | element14 |
CR Series 20 A SPST On-Off Quick Connect Power Rocker Switch | Future Electronics |
Switch, Rocker, Power, SPST, On-Off, Bla | RS |
Where can I find additional details, specifications and documents for a CRE22F2FBBNE?
Additional datasheets, footprints and schematics for CRE22F2FBBNE are listed on our Part Details page. You can also find images and similar parts to CRE22F2FBBNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE22F2FBBNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE22F2FBBNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE22F2FBBNE fall under?
The CRE22F2FBBNE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRE22F2FBBNE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE22F2FBBNE you can contact the distributor directly for product support, shipping queries etc.
Is the CRE22F2FBBNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE22F2FBBNE have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRE22F2FBBNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE22F2FBBNE often in real-time on the comparison pages.
What if I can't find stock of CRE22F2FBBNE?
You can fill out our help required form which you can use to request a quote for CRE22F2FBBNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.