Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | - |
---|---|
External Height - Metric | - |
External Width - Metric | - |
For Use With | 7000 Series Enclosures |
External Height - Imperial | - |
External Width - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Mounting Kit |
Box Quantity | 4 |
Mounting Kit, Wall, Pk4 | Newark Electronics |
MOUNTING KIT, WALL, PK4 | element14 |
CamdenBoss CRDCWMKIT Recessed Designer Case Wall Mount Kit Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a CRDCWMKIT?
Additional datasheets, footprints and schematics for CRDCWMKIT are listed on our Part Details page. You can also find images and similar parts to CRDCWMKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRDCWMKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRDCWMKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRDCWMKIT fall under?
The CRDCWMKIT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRDCWMKIT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRDCWMKIT you can contact the distributor directly for product support, shipping queries etc.
Is the CRDCWMKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRDCWMKIT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CRDCWMKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRDCWMKIT often in real-time on the comparison pages.
What if I can't find stock of CRDCWMKIT?
You can fill out our help required form which you can use to request a quote for CRDCWMKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.