Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 45mm |
External Width - Metric | 75mm |
External Depth - Metric | 127mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.77" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 5" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Polar Grey |
External Depth | 45mm |
External Length / Height | 127mm |
External Width | 75mm |
IP / NEMA Rating | IP54 |
Material | ABS |
Enclosure, Designer Case, Recessed, Anti Scratch, Ip54, Multipurpose, 45 Mm, 75 Mm, 127 Mm Rohs Compliant: Yes |Camdenboss CRDCG0005 | Newark Electronics |
CamdenBoss CRDCG0005 Recessed Designer Case Grey Size 5 | Rapid Electronics |
BOX, ABS, GREY, 75X127X45MM | element14 |
Where can I find additional details, specifications and documents for a CRDCG0005?
Additional datasheets, footprints and schematics for CRDCG0005 are listed on our Part Details page. You can also find images and similar parts to CRDCG0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRDCG0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRDCG0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRDCG0005 fall under?
The CRDCG0005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CRDCG0005 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRDCG0005 you can contact the distributor directly for product support, shipping queries etc.
Is the CRDCG0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRDCG0005 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CRDCG0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRDCG0005 often in real-time on the comparison pages.
What if I can't find stock of CRDCG0005?
You can fill out our help required form which you can use to request a quote for CRDCG0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.