Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 75mm |
External Depth - Metric | 127mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 5" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Designer Case, Recessed, Anti Scratch, Ip54, Multipurpose, 30 Mm, 75 Mm, 127 Mm Rohs Compliant: Yes |Camdenboss CRDCG0004 | Newark Electronics |
CamdenBoss CRDCG0004 Recessed Designer Case Grey Size 4 | Rapid Electronics |
BOX, ABS, GREY, 75X127X30MM | element14 |
Where can I find additional details, specifications and documents for a CRDCG0004?
Additional datasheets, footprints and schematics for CRDCG0004 are listed on our Part Details page. You can also find images and similar parts to CRDCG0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRDCG0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRDCG0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRDCG0004 fall under?
The CRDCG0004 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CRDCG0004 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRDCG0004 you can contact the distributor directly for product support, shipping queries etc.
Is the CRDCG0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRDCG0004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CRDCG0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRDCG0004 often in real-time on the comparison pages.
What if I can't find stock of CRDCG0004?
You can fill out our help required form which you can use to request a quote for CRDCG0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.