Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 85mm |
External Depth - Metric | 110mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.33" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Designer Case, Recessed, Anti Scratch, Ip54, Multipurpose, 35 Mm, 85 Mm, 110 Mm Rohs Compliant: Yes |Camdenboss CRDCG0003 | Newark Electronics |
BOX, ABS, GREY, 85X110X35MM | element14 |
CamdenBoss CRDCG0003 Recessed Designer Case Grey Size 3 | Rapid Electronics |
Where can I find additional details, specifications and documents for a CRDCG0003?
Additional datasheets, footprints and schematics for CRDCG0003 are listed on our Part Details page. You can also find images and similar parts to CRDCG0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRDCG0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRDCG0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRDCG0003 fall under?
The CRDCG0003 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CRDCG0003 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRDCG0003 you can contact the distributor directly for product support, shipping queries etc.
Is the CRDCG0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRDCG0003 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CRDCG0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRDCG0003 often in real-time on the comparison pages.
What if I can't find stock of CRDCG0003?
You can fill out our help required form which you can use to request a quote for CRDCG0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.