Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 47K, 1.5W/2512 | Newark Electronics |
SMD Chip Resistor, 47 kOhm, ± 5%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 47 kOhm, � 5%, 1.5 W, 2512 [6332 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW251247K0JNEGHP?
Additional datasheets, footprints and schematics for CRCW251247K0JNEGHP are listed on our Part Details page. You can also find images and similar parts to CRCW251247K0JNEGHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW251247K0JNEGHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW251247K0JNEGHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW251247K0JNEGHP fall under?
The CRCW251247K0JNEGHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW251247K0JNEGHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW251247K0JNEGHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW251247K0JNEGHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW251247K0JNEGHP have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW251247K0JNEGHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW251247K0JNEGHP often in real-time on the comparison pages.
What if I can't find stock of CRCW251247K0JNEGHP?
You can fill out our help required form which you can use to request a quote for CRCW251247K0JNEGHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.