Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0397
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
41,916
in stock
|
Buy Now | |
element14
from US$0.10
|
38,385
in stock
|
Buy Now | |
Farnell
from US$0.10
|
38,385
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
6,046
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,486
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,370
in stock
|
Buy Now | |
Avnet Abacus
-
|
74,000
in stock
|
Buy Now | |
Avnet America
from US$0.0397
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 100R, 1%, 1W, 2512 | Newark Electronics |
RES, 100R, 1%, 1W, 2512, THICK FILM | element14 |
CRCW Series 2512 1 W 100 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
100 OHM 1% 100PPM | TTI Europe |
CRCW2512 Resistor T/R 1W,1%,100R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
Resistor, Thick Film, 100 Ohms, 1 W, 1%, SMT, 2512, TCR 37 ppm/DegC, Cut Tape | Vishay Dale CRCW2512100RFKEG | RS Americas |
SMD Chip Resistor, 100 Ohm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 100 Ohm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRCW2512100RFKEG?
Additional datasheets, footprints and schematics for CRCW2512100RFKEG are listed on our Part Details page. You can also find images and similar parts to CRCW2512100RFKEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2512100RFKEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2512100RFKEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW2512100RFKEG fall under?
The CRCW2512100RFKEG is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW2512100RFKEG when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2512100RFKEG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2512100RFKEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2512100RFKEG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CRCW2512100RFKEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2512100RFKEG often in real-time on the comparison pages.
What if I can't find stock of CRCW2512100RFKEG?
You can fill out our help required form which you can use to request a quote for CRCW2512100RFKEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.