Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
8,000
in stock
|
Buy Now | |
element14
from US$0.24
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 3R3, 1W, 2010 | Newark Electronics |
SMD Chip Resistor, 3.3 Ohm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet America |
RES, 3R3, 1%, 1W, 2010, THICK FILM | element14 |
CRCW Series 2010 1 W 3.3 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 3.3Ohm ± | Distrelec |
3.3 OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 3.3 Ohm, � 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20103R30FKEFHP?
Additional datasheets, footprints and schematics for CRCW20103R30FKEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW20103R30FKEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20103R30FKEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20103R30FKEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20103R30FKEFHP fall under?
The CRCW20103R30FKEFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20103R30FKEFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20103R30FKEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20103R30FKEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20103R30FKEFHP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for CRCW20103R30FKEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20103R30FKEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW20103R30FKEFHP?
You can fill out our help required form which you can use to request a quote for CRCW20103R30FKEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.