Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0275
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0309
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Future Electronics
from US$0.0275
|
-
|
Buy Now | |
Avnet America
from US$0.0302
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.0301
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 249R, 1%, 0.5W, 2010, Reel | Newark Electronics |
2010 249 Ohms 1% thick film surface mount chip resistor | Future Electronics |
SMD Chip Resistor, 249 Ohm, ± 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
53K3724 | element14 |
249 OHM 1% | TTI Europe |
RES, THICK FILM, 249R, 1%, 0.75W, 2010 | Farnell |
SMD Chip Resistor, 249 Ohm, � 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW2010249RFKEF?
Additional datasheets, footprints and schematics for CRCW2010249RFKEF are listed on our Part Details page. You can also find images and similar parts to CRCW2010249RFKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2010249RFKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2010249RFKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2010249RFKEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2010249RFKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2010249RFKEF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CRCW2010249RFKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2010249RFKEF often in real-time on the comparison pages.
What if I can't find stock of CRCW2010249RFKEF?
You can fill out our help required form which you can use to request a quote for CRCW2010249RFKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.