Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0362
|
3,050
in stock
|
Buy Now | |
element14
from US$0.07
|
21,578
in stock
|
Buy Now | |
Farnell
from US$0.07
|
19,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0302
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor Case Style:2010 [5025 Metric] | element14 |
RES, 1K5, 1%, 0.75W, 2010, THICK FILM | Farnell |
Crcw2010 100 1K5 1% E02 E3 |Vishay CRCW20101K50FKEF | Newark Electronics |
SMD Chip Resistor, 1.5 kOhm, ± 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
CRCW2010 Resistor T/R 0.5W,1%, 1K5 | RS |
Thick Film Resistors - SMD 3/4watt 1.5Kohms 1% | Future Electronics |
Resistor | RS Americas |
SMD Chip Resistor, 1.5 kOhm, � 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20101K50FKEF?
Additional datasheets, footprints and schematics for CRCW20101K50FKEF are listed on our Part Details page. You can also find images and similar parts to CRCW20101K50FKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20101K50FKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20101K50FKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20101K50FKEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20101K50FKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20101K50FKEF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for CRCW20101K50FKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20101K50FKEF often in real-time on the comparison pages.
What if I can't find stock of CRCW20101K50FKEF?
You can fill out our help required form which you can use to request a quote for CRCW20101K50FKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.