Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 2010 0.75 W 13.3 O ▒1% ▒100 ppm/K Pulse Proof Thick Film Resistor | Future Electronics |
Res Thick Film 2010 13.3 Ohm 1% 1W ±100ppm/°C Molded SMD SMD Blister T/R | Avnet America |
Res, Aec-Q200, Thick Film, 13R3, 1W, 2010 | Newark Electronics |
24T7511 | element14 |
RES, AEC-Q200, THICK FILM, 13R3, 1W, 2010 | Farnell |
Where can I find additional details, specifications and documents for a CRCW201013R3FKEFHP?
Additional datasheets, footprints and schematics for CRCW201013R3FKEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW201013R3FKEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW201013R3FKEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW201013R3FKEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW201013R3FKEFHP fall under?
The CRCW201013R3FKEFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW201013R3FKEFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW201013R3FKEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW201013R3FKEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW201013R3FKEFHP have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW201013R3FKEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW201013R3FKEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW201013R3FKEFHP?
You can fill out our help required form which you can use to request a quote for CRCW201013R3FKEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.