Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Avnet America
from US$0.06
|
2,292,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0302
|
8,000
in stock
|
Buy Now | |
element14
from US$0.05
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 10 Ohm, ± 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
CRCW Series 2010 0.75 W 10 Ohm ▒5 % ▒200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
43C5466 | element14 |
Res Thkflm 2010 10 Ohm 5% 1/2W 200Ppm/ C Smd |Vishay CRCW201010R0JNEF | Newark Electronics |
Resistor | RS Americas |
10 OHM 5% | TTI Europe |
RES, THICK FILM, 10R, 5%, 0.75W, 2010, REEL | Farnell |
SMD Chip Resistor, 10 Ohm, � 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW201010R0JNEF?
Additional datasheets, footprints and schematics for CRCW201010R0JNEF are listed on our Part Details page. You can also find images and similar parts to CRCW201010R0JNEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW201010R0JNEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW201010R0JNEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW201010R0JNEF fall under?
The CRCW201010R0JNEF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW201010R0JNEF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW201010R0JNEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW201010R0JNEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW201010R0JNEF have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Newark Electronics and RS Americas have stock available or on a lead time for CRCW201010R0JNEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW201010R0JNEF often in real-time on the comparison pages.
What if I can't find stock of CRCW201010R0JNEF?
You can fill out our help required form which you can use to request a quote for CRCW201010R0JNEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.