Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
3,457
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
56,000
in stock
|
Buy Now | |
element14
from US$0.18
|
4,720
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,720
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,368
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
100 OHM 1W 1% | TTI Europe |
RES, 100R, 1%, 1W, 2010, THICK FILM | element14 |
Res, 100R, 1%, 1W, 2010, Thick Film Rohs Compliant: Yes |Vishay CRCW2010100RFKEFHP | Newark Electronics |
CRCW Series 2010 0.75 W 100 Ohm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 100Ohm ± | Distrelec |
SMD Chip Resistor, 100 Ohm, � 1%, 1 W, 2010 [5025 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet Abacus |
SMD Chip Resistor, 100 Ohm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet America |
Where can I find additional details, specifications and documents for a CRCW2010100RFKEFHP?
Additional datasheets, footprints and schematics for CRCW2010100RFKEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW2010100RFKEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2010100RFKEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2010100RFKEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW2010100RFKEFHP fall under?
The CRCW2010100RFKEFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW2010100RFKEFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2010100RFKEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2010100RFKEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2010100RFKEFHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for CRCW2010100RFKEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2010100RFKEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW2010100RFKEFHP?
You can fill out our help required form which you can use to request a quote for CRCW2010100RFKEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.