Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
3,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,954
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Jumper, 1W, 12A, Thick Film, 2010 Rohs Compliant: Yes |Vishay CRCW20100000Z0EFHP | Newark Electronics |
CRCW Series 2010 0.75 W 0 O Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
RES, JUMPER, 1W, 12A, THICK FILM, 2010 | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 0Ohm 2010 | Distrelec |
Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Thick Film, 750 mW, Surface Mount | Avnet Abacus |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW20100000Z0EFHP?
Additional datasheets, footprints and schematics for CRCW20100000Z0EFHP are listed on our Part Details page. You can also find images and similar parts to CRCW20100000Z0EFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20100000Z0EFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20100000Z0EFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20100000Z0EFHP fall under?
The CRCW20100000Z0EFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20100000Z0EFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20100000Z0EFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20100000Z0EFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20100000Z0EFHP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CRCW20100000Z0EFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20100000Z0EFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW20100000Z0EFHP?
You can fill out our help required form which you can use to request a quote for CRCW20100000Z0EFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.