Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
25,340
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
25,000
in stock
|
Buy Now | |
element14
from US$0.14
|
3,550
in stock
|
Buy Now | |
Farnell
from US$0.14
|
3,550
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 10R, 1210 | Newark Electronics |
CRCW-HP Series 1210 0.75 W 10 Ohm â–’1 % â–’100 ppm/K SMT Thick Film High Power | Future Electronics |
RES, 10R, 1%, 0.75W, 1210, THICK FILM | element14 |
SMD Chip Resistor, 10 Ohm, � 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 10 Ohm, ± 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet America |
10 OHM .75W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW121010R0FKEAHP?
Additional datasheets, footprints and schematics for CRCW121010R0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW121010R0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW121010R0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW121010R0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW121010R0FKEAHP fall under?
The CRCW121010R0FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW121010R0FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW121010R0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW121010R0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW121010R0FKEAHP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRCW121010R0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW121010R0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW121010R0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW121010R0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.