Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor, Thick Film, 8.87Mohm, 250Mw, 1% | Newark Electronics |
CRCW Series 1206 8.87 MOhm ▒1% ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 8.87 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
RES, 8M87, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 8.87 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW12068M87FKEA?
Additional datasheets, footprints and schematics for CRCW12068M87FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW12068M87FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12068M87FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12068M87FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12068M87FKEA fall under?
The CRCW12068M87FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12068M87FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12068M87FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12068M87FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12068M87FKEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW12068M87FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12068M87FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW12068M87FKEA?
You can fill out our help required form which you can use to request a quote for CRCW12068M87FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.