Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 60K4, 1%, 0.25W, 1206 | Newark Electronics |
RES, THICK FILM, 60K4, 1%, 0.25W, 1206 | element14 |
Res Thick Film 1206 60.4K Ohm 1% 1/4W ±100ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRCW120660K4FKTA?
Additional datasheets, footprints and schematics for CRCW120660K4FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW120660K4FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120660K4FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120660K4FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120660K4FKTA fall under?
The CRCW120660K4FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120660K4FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120660K4FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120660K4FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120660K4FKTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW120660K4FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120660K4FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW120660K4FKTA?
You can fill out our help required form which you can use to request a quote for CRCW120660K4FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.