Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0275
|
8,050
in stock
|
Buy Now | |
TTI Europe
from US$0.0293
|
230,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,670
in stock
|
Buy Now | |
element14
from US$0.0440
|
2,670
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
2,670
in stock
|
Buy Now | |
Avnet America
from US$0.0267
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
56K OHM .75W 1% | TTI Europe |
CRCW Power Resistor 1206 0.5W 56K 1% | RS |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 750 Mw, 1%, 200 V Rohs Compliant: Yes |Vishay CRCW120656K0FKEAHP | Newark Electronics |
RES, 56K, 1%, 0.75W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 56 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 56 kOhm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW120656K0FKEAHP?
Additional datasheets, footprints and schematics for CRCW120656K0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW120656K0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120656K0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120656K0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120656K0FKEAHP fall under?
The CRCW120656K0FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120656K0FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120656K0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120656K0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120656K0FKEAHP have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW120656K0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120656K0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW120656K0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW120656K0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.