Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
13,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
39,465
in stock
|
Buy Now | |
element14
from US$0.0205
|
39,465
in stock
|
Buy Now | |
Farnell
from US$0.0189
|
39,465
in stock
|
Buy Now | |
Future Electronics
from US$0.0063
|
20,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0108
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0051
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
TTI Europe
from US$0.0124
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes |Vishay CRCW120639K0FKEA. | Newark Electronics |
RES, 39K, 1%, 0.25W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.25 W 39 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
CRCW1206 Resistor T/R 0.25W,1%,39K | RS |
SMD Resistor 1206 1/4W 1% 39K Taped | Schukat Electronic |
SMD Chip Resistor, 39 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
Vishay SMD Resistor 250mW, 39kOhm, 1%, 1206 | Distrelec |
39K OHM 1% | TTI Europe |
SMD Chip Resistor, 39 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW120639K0FKEA?
Additional datasheets, footprints and schematics for CRCW120639K0FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW120639K0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120639K0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120639K0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120639K0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120639K0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120639K0FKEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for CRCW120639K0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120639K0FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW120639K0FKEA?
You can fill out our help required form which you can use to request a quote for CRCW120639K0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.