Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0067
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
14,305
in stock
|
Buy Now | |
element14
from US$0.0139
|
14,305
in stock
|
Buy Now | |
Future Electronics
from US$0.0067
|
-
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
TTI Europe
from US$0.0122
|
-
|
Buy Now | |
Farnell
from US$0.0122
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 392K, 1%, 0.25W, 1206 | Newark Electronics |
RES, 392K, 1%, 0.25W, 1206, THICK FILM. | element14 |
CRCW1206 Resistor T/R 0.25W,1%, 392K | RS |
CRCW Series 1206 0.25 W 392 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
392K OHM 1% | TTI Europe |
SMD Chip Resistor, 392 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206392KFKEA?
Additional datasheets, footprints and schematics for CRCW1206392KFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW1206392KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206392KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206392KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206392KFKEA fall under?
The CRCW1206392KFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206392KFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206392KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206392KFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206392KFKEA have stock available?
Authorised distributors including Newark Electronics, element14, RS, Future Electronics and RS Americas have stock available or on a lead time for CRCW1206392KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206392KFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW1206392KFKEA?
You can fill out our help required form which you can use to request a quote for CRCW1206392KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.