Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
3,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0351
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0306
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
9,165
in stock
|
Buy Now | |
element14
from US$0.06
|
9,165
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,165
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,433
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW-HP Series 1206 330 Ohm â–’1% 0.75 W â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 330 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
330 OHM .75W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 750 Mw, 1%, 200 V Rohs Compliant: Yes |Vishay CRCW1206330RFKEAHP | Newark Electronics |
RES, 330R, 1%, 0.75W, 1206, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 330Ohm ± | Distrelec |
CRCW Power Resistor 1206 0.5W 330R 1% | RS |
SMD Chip Resistor, 330 Ohm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW1206330RFKEAHP?
Additional datasheets, footprints and schematics for CRCW1206330RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1206330RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206330RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206330RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206330RFKEAHP fall under?
The CRCW1206330RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206330RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206330RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206330RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206330RFKEAHP have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for CRCW1206330RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206330RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW1206330RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW1206330RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.