Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Rutronik
from US$0.12
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,658
in stock
|
Buy Now | |
element14
from US$0.13
|
7,658
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,658
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
3,602
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
PS1206 2,2R 5% 0,25W PULSE/SURGE | Rutronik |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW12062R20JNEAIF | Newark Electronics |
RES, 2R2, 5%, 0.25W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.25 W 2.2 Ohm ▒5 % ▒200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Vishay AEC-Q200 Pulse Proof Thick Film Chip Resistor 2.2Ohm ± | Distrelec |
CRCW Pulse proof Resistor 1206 2R2 5% | RS |
SMD Chip Resistor, 2.2 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
2.2 OHM .25W 5% 200PPM | TTI Europe |
SMD Chip Resistor, 2.2 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW12062R20JNEAIF?
Additional datasheets, footprints and schematics for CRCW12062R20JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW12062R20JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12062R20JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12062R20JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12062R20JNEAIF fall under?
The CRCW12062R20JNEAIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12062R20JNEAIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12062R20JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12062R20JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12062R20JNEAIF have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CRCW12062R20JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12062R20JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW12062R20JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW12062R20JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.