Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
900
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
255,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
44,643
in stock
|
Buy Now | |
element14
from US$0.06
|
44,643
in stock
|
Buy Now | |
Farnell
from US$0.06
|
44,643
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0488
|
4,256
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
2.2 OHM .75W 1% | TTI Europe |
Res, 2R2, 1%, 0.75W, 1206, Thick Film | Newark Electronics |
RES, 2R2, 1%, 0.75W, 1206, THICK FILM | element14 |
THICK FILM SPECIALS | Future Electronics |
CRCW Power Resistor 1206 0.5W 2R2 1% | RS |
SMD Chip Resistor, 2.2 Ohm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 2.2 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW12062R20FKEAHP?
Additional datasheets, footprints and schematics for CRCW12062R20FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12062R20FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12062R20FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12062R20FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12062R20FKEAHP fall under?
The CRCW12062R20FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12062R20FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12062R20FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12062R20FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12062R20FKEAHP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CRCW12062R20FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12062R20FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12062R20FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12062R20FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.