Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
3,825
in stock
|
Buy Now | |
TTI Europe
from US$0.0272
|
85,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
7,230
in stock
|
Buy Now | |
Farnell
from US$0.0403
|
7,230
in stock
|
Buy Now | |
Future Electronics
from US$0.0351
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
4,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.0441
|
3,075
in stock
|
Buy Now | |
Avnet America
from US$0.0267
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
270 OHM .75W 1% | TTI Europe |
RES, 270R, 1%, 0.75W, 1206, THICK FILM | element14 |
CRCW Series 1206 270 O â–’1% 0.5 W â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Res, Aec-Q200, Thick Film, 270R, 1206 | Newark Electronics |
CRCW Power Resistor 1206 0.5W 270R 1% | RS |
SMD Chip Resistor, 270 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
SMD Chip Resistor, 270 Ohm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206270RFKEAHP?
Additional datasheets, footprints and schematics for CRCW1206270RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1206270RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206270RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206270RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206270RFKEAHP fall under?
The CRCW1206270RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206270RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206270RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206270RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206270RFKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for CRCW1206270RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206270RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW1206270RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW1206270RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.