Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.08
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW1206220RJNEAIF | Newark Electronics |
Pulse Proof Resis D25/CRCW1206-IF 200 220R 5% ET1 E3 | Future Electronics |
SMD Chip Resistor, 220 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
220 OHM .5W 5% 200PPM | TTI Europe |
RES, 220R, 5%, 0.25W, 1206, THICK FILM | Farnell |
SMD Chip Resistor, 220 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206220RJNEAIF?
Additional datasheets, footprints and schematics for CRCW1206220RJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW1206220RJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206220RJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206220RJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206220RJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206220RJNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206220RJNEAIF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for CRCW1206220RJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206220RJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW1206220RJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW1206220RJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.