Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
element14
from US$0.0139
|
95,000
in stock
|
Buy Now | |
Farnell
from US$0.0136
|
95,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0108
|
93,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0132
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
65,812
in stock
|
Buy Now | |
Future Electronics
from US$0.0065
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
10,100
in stock
|
Buy Now | |
Avnet America
from US$0.0051
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
95,000
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 220R, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Resistor 1206 1/4W 1% 220R Taped | Schukat Electronic |
220 OHM 1% | TTI Europe |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, - 1%, 200 V Rohs Compliant: Yes |Vishay CRCW1206220RFKEA. | Newark Electronics |
CRCW Series 1206 0.25 W 220 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Vishay SMD Resistor 250mW, 220Ohm, 1%, 1206 | Distrelec |
SMD Chip Resistor, 220 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 220 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Thick Film Rectangular, Chip Resistor, S | RS |
Resistor, Thick Film, 220 Ohms, 0.25 W, 1%, SMT, 1206, TCR 37 ppm/DegC, Cut Tape | Vishay Dale CRCW1206220RFKEA | RS Americas |
Where can I find additional details, specifications and documents for a CRCW1206220RFKEA?
Additional datasheets, footprints and schematics for CRCW1206220RFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW1206220RFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206220RFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206220RFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206220RFKEA fall under?
The CRCW1206220RFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206220RFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206220RFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206220RFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206220RFKEA have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, TTI Europe and Newark Electronics have stock available or on a lead time for CRCW1206220RFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206220RFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW1206220RFKEA?
You can fill out our help required form which you can use to request a quote for CRCW1206220RFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.