Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0410
|
4,925
in stock
|
Buy Now | |
element14
from US$0.0220
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0195
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
-
|
Buy Now | |
Avnet America
from US$0.0146
|
-
|
Buy Now | |
TTI Europe
from US$0.0189
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 200R, 1%, 0.25W, 1206, Thick Film Rohs Compliant: No |Vishay CRCW1206200RFKTA | Newark Electronics |
RES, 200R, 1%, 0.25W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.25 W 200 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 200 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
200 OHM 1% | TTI Europe |
SMD Chip Resistor, 200 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206200RFKTA?
Additional datasheets, footprints and schematics for CRCW1206200RFKTA are listed on our Part Details page. You can also find images and similar parts to CRCW1206200RFKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206200RFKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206200RFKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206200RFKTA fall under?
The CRCW1206200RFKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206200RFKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206200RFKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206200RFKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206200RFKTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW1206200RFKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206200RFKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW1206200RFKTA?
You can fill out our help required form which you can use to request a quote for CRCW1206200RFKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.