Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0184
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
16,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
11,577
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0202
|
-
|
Buy Now | |
Avnet America
from US$0.0146
|
-
|
Buy Now | |
Avnet Asia
from US$0.0254
|
-
|
Buy Now | |
TTI Europe
from US$0.0205
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 1K, 1%, 0.25W, 1206, THICK FILM | element14 |
Res, Thick Film, 1K, 1%, 0.25W, 1206 | Newark Electronics |
SMD Chip Resistor, 1 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
CRCW Series 1206 1 kO 0.25 W ▒1% ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
1K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW12061K00FKTA?
Additional datasheets, footprints and schematics for CRCW12061K00FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW12061K00FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12061K00FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12061K00FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12061K00FKTA fall under?
The CRCW12061K00FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12061K00FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12061K00FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12061K00FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12061K00FKTA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for CRCW12061K00FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12061K00FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW12061K00FKTA?
You can fill out our help required form which you can use to request a quote for CRCW12061K00FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.