Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0453
|
340,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0261
|
250,000
in stock
|
Buy Now | |
element14
from US$0.0455
|
150,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
126,080
in stock
|
Buy Now | |
Farnell
from US$0.0383
|
126,080
in stock
|
Buy Now | |
Avnet America
from US$0.0267
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
16,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
2,490
in stock
|
Buy Now | |
Avnet Abacus
-
|
105,000
in stock
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 1206 0.75 W 1 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
1K OHM .75W 1% | TTI Europe |
RES, 1K, 1%, 0.75W, 1206, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 750 Mw, - 1%, 200 V Rohs Compliant: Yes |Vishay CRCW12061K00FKEAHP | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Vishay Pulse Proof High Power Thick Film Resistor 1kOhm ± | Distrelec |
CRCW Power Resistor 1206 0.5W 1K 1% | RS |
SMD Chip Resistor, 1 kOhm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW12061K00FKEAHP?
Additional datasheets, footprints and schematics for CRCW12061K00FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12061K00FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12061K00FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12061K00FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12061K00FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12061K00FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12061K00FKEAHP have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for CRCW12061K00FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12061K00FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12061K00FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12061K00FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.