Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
138,700
in stock
|
Buy Now | |
TTI Europe
from US$0.0132
|
215,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0063
|
75,000
in stock
|
Buy Now | |
element14
from US$0.0139
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.0134
|
60,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0108
|
47,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.0051
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
7,089
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
4,980
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.0170
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
120 OHM 1% | TTI Europe |
CRCW1206 Resistor T/R 0.25W,1%, 120R | RS |
CRCW Series 1206 0.25 W 120 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 120R, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Resistor 1206 1/4W 1% 120R Taped | Schukat Electronic |
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel | Newark Electronics |
SMD Chip Resistor, 120 Ohm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
Vishay SMD Resistor 250mW, 120Ohm, 1%, 1206 | Distrelec |
Resistor, Thick Film, 120 Ohms, 0.25 W, 1%, SMT, 1206, TCR 37 ppm/DegC, Cut Tape | Vishay Dale CRCW1206120RFKEA | RS Americas |
SMD Chip Resistor, 120 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
D25/CRCW1206 100 120R 1% ET1 E3 | Rutronik |
Where can I find additional details, specifications and documents for a CRCW1206120RFKEA?
Additional datasheets, footprints and schematics for CRCW1206120RFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW1206120RFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206120RFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206120RFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206120RFKEA fall under?
The CRCW1206120RFKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206120RFKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206120RFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206120RFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206120RFKEA have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for CRCW1206120RFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206120RFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW1206120RFKEA?
You can fill out our help required form which you can use to request a quote for CRCW1206120RFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.