Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
90,000
in stock
|
Buy Now | |
element14
from US$0.09
|
90,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 10R, 5%, 0.25W, 1206, Thick Film | Newark Electronics |
RES, 10R, 5%, 0.25W, 1206, THICK FILM | element14 |
CRCW Pulse proof Resistor 1206 10R 1% | RS |
SMD Chip Resistor, 10 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
10 OHM .25W 5% 200PPM | TTI Europe |
SMD Chip Resistor, 10 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW120610R0JNEAIF?
Additional datasheets, footprints and schematics for CRCW120610R0JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW120610R0JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120610R0JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120610R0JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120610R0JNEAIF fall under?
The CRCW120610R0JNEAIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120610R0JNEAIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120610R0JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120610R0JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120610R0JNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRCW120610R0JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120610R0JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW120610R0JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW120610R0JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.