Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
12,225
in stock
|
Buy Now | |
TTI Europe
from US$0.0233
|
445,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
16,175
in stock
|
Buy Now | |
element14
from US$0.06
|
5,492
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,492
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,181
in stock
|
Buy Now | |
Future Electronics
from US$0.0403
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0407
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0273
|
2,306
in stock
|
Buy Now | |
Avnet Abacus
-
|
130,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0267
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10K OHM .75W 1% | TTI Europe |
Vishay Pulse Proof High Power Thick Film Resistor 10kOhm ± | Distrelec |
CRCW Power Resistor 1206 0.5W 10K 1% | RS |
RES, 10K, 1%, 0.75W, 1206, THICK FILM | element14 |
Res, Thick Film, 10K, 1%, 0.5W, 1206 | Newark Electronics |
CRCW Series 1206 0.75 W 10 kOhm â–’1% â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Asia |
SMD Chip Resistor, 10 kOhm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP1206 10K 1% 0,75W HIGHPOWER | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW120610K0FKEAHP?
Additional datasheets, footprints and schematics for CRCW120610K0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW120610K0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120610K0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120610K0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120610K0FKEAHP fall under?
The CRCW120610K0FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW120610K0FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120610K0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120610K0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120610K0FKEAHP have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, element14 and Farnell have stock available or on a lead time for CRCW120610K0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120610K0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW120610K0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW120610K0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.