Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Pulse proof Resistor 1206 100K 1% | RS |
SMD Chip Resistor, 100 kOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
RES, 100K, 5%, 0.25W, 1206, THICK FILM | Farnell |
SMD Chip Resistor, 100 kOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206100KJNEAIF?
Additional datasheets, footprints and schematics for CRCW1206100KJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW1206100KJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206100KJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206100KJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206100KJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206100KJNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206100KJNEAIF have stock available?
Authorised distributors including RS, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for CRCW1206100KJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206100KJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW1206100KJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW1206100KJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.