Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0172
|
23,985
in stock
|
Buy Now | |
element14
from US$0.0257
|
25,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
23,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.0198
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0165
|
-
|
Buy Now | |
Avnet America
from US$0.0135
|
-
|
Buy Now | |
Avnet Asia
from US$0.0207
|
-
|
Buy Now | |
TTI Europe
from US$0.0153
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 0R, 0.25W, 1206, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 250 Mw, 200 V Rohs Compliant: No |Vishay CRCW12060000ZSTA | Newark Electronics |
CRCW Series 1206 Jumper SMT Thick Film Chip Resistor | Future Electronics |
Zero Ohm Resistor, Jumper, 1206 [3216 Metric], Thick Film, 250 mW, Surface Mount | Avnet America |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW12060000ZSTA?
Additional datasheets, footprints and schematics for CRCW12060000ZSTA are listed on our Part Details page. You can also find images and similar parts to CRCW12060000ZSTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12060000ZSTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12060000ZSTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12060000ZSTA fall under?
The CRCW12060000ZSTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12060000ZSTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12060000ZSTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12060000ZSTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12060000ZSTA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CRCW12060000ZSTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12060000ZSTA often in real-time on the comparison pages.
What if I can't find stock of CRCW12060000ZSTA?
You can fill out our help required form which you can use to request a quote for CRCW12060000ZSTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.