Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
12,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
4,930
in stock
|
Buy Now | |
Rutronik
from US$0.0424
|
-
|
Buy Now | |
Future Electronics
from US$0.0336
|
-
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.0145
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Power Resistor 0805 0.5W 820R 1% | RS |
Res, 820R, 1%, 0.5W, 0805, Thick Film | Newark Electronics |
RES, 820R, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 820Ohm ± | Distrelec |
HP0805 820R 1% 0,5W HIGHPOWER | Rutronik |
. | Future Electronics |
SMD Chip Resistor, 820 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
820 OHM .5W 1% | TTI Europe |
SMD Chip Resistor, 820 Ohm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805820RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0805820RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0805820RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805820RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805820RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805820RFKEAHP fall under?
The CRCW0805820RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805820RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805820RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805820RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805820RFKEAHP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CRCW0805820RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805820RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0805820RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0805820RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.