Status: | Unknown |
---|---|
Series: | D/CRCW-HR |
RoHS: | Not Compliant |
High resistance values (up to 470M) |
Suitable for voltage dividers and hybrids |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Datasheet |
---|
D/CRCW-HR |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor, Thick Film, 47Mohm, 125Mw, 5%, Full Reel | Newark Electronics |
Res Thick Film 0805 47M Ohm 5% 1/8W ±500ppm/°C Molded SMD SMD Paper T/R | Avnet America |
47M OHM 5% 500PPM | TTI Europe |
Res Thick Film 0805 47M Ohm 5% 1/8W �500ppm/�C Molded SMD SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080547M0JPTAHR?
Additional datasheets, footprints and schematics for CRCW080547M0JPTAHR are listed on our Part Details page. You can also find images and similar parts to CRCW080547M0JPTAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080547M0JPTAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080547M0JPTAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080547M0JPTAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080547M0JPTAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080547M0JPTAHR have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for CRCW080547M0JPTAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080547M0JPTAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW080547M0JPTAHR?
You can fill out our help required form which you can use to request a quote for CRCW080547M0JPTAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.