Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0411
|
57,041
in stock
|
Buy Now | |
TTI Europe
from US$0.0185
|
95,000
in stock
|
Buy Now | |
element14
from US$0.0426
|
57,041
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
24,870
in stock
|
Buy Now | |
Future Electronics
from US$0.0185
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0214
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
4,092
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
470 OHM .5W 1% | TTI Europe |
RES, 470R, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 470Ohm ± | Distrelec |
CRCW-HP Series 0805 470 Ohm â–’1% 0.5 W â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
Res, Aec-Q200, 470R, 1%, 0.5W, 0805 | Newark Electronics |
SMD Chip Resistor, 470 Ohm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
SMD Chip Resistor, 470 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Where can I find additional details, specifications and documents for a CRCW0805470RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0805470RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0805470RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805470RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805470RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805470RFKEAHP fall under?
The CRCW0805470RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805470RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805470RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805470RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805470RFKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for CRCW0805470RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805470RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0805470RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0805470RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.