Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0025
|
No stock
|
Buy Now | |
Rutronik
from US$0.0116
|
-
|
Buy Now | |
Newark Electronics
from US$0.0060
|
-
|
Buy Now | |
Avnet America
from US$0.0043
|
-
|
Buy Now | |
element14
from US$0.0088
|
-
|
Buy Now | |
Avnet Asia
from US$0.0101
|
-
|
Buy Now | |
TTI Europe
from US$0.0073
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RC0805 442R 1% 0,125W TK100 | Rutronik |
Res, Thick Film, 442R, 1%, 0.125W, 0805, Reel | Newark Electronics |
SMD Chip Resistor, 442 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
RES, 442R, 1%, 0.125W, 0805, THICK FILM | element14 |
442 OHM 1% | TTI Europe |
SMD Chip Resistor, 442 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805442RFKEA?
Additional datasheets, footprints and schematics for CRCW0805442RFKEA are listed on our Part Details page. You can also find images and similar parts to CRCW0805442RFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805442RFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805442RFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805442RFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805442RFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805442RFKEA have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for CRCW0805442RFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805442RFKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW0805442RFKEA?
You can fill out our help required form which you can use to request a quote for CRCW0805442RFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.