Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
24,770
in stock
|
Buy Now | |
element14
from US$0.07
|
24,770
in stock
|
Buy Now | |
Farnell
from US$0.08
|
24,770
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 330 Ohm, 125 Mw, 5%, 150 V Rohs Compliant: Yes |Vishay CRCW0805330RJNEAIF | Newark Electronics |
RES, 330R, 5%, 0.125W, 0805, THICK FILM | element14 |
CRCW Pulse proof Resistor 0805 330R 1% | RS |
SMD Chip Resistor, 330 Ohm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
330 OHM .5W 5% 200PPM | TTI Europe |
SMD Chip Resistor, 330 Ohm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805330RJNEAIF?
Additional datasheets, footprints and schematics for CRCW0805330RJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW0805330RJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805330RJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805330RJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805330RJNEAIF fall under?
The CRCW0805330RJNEAIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805330RJNEAIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805330RJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805330RJNEAIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW0805330RJNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRCW0805330RJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805330RJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW0805330RJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW0805330RJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.