Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0078
|
53,100
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0018
|
3,010,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0044
|
830,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0041
|
605,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0090
|
122,809
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0096
|
120,636
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0090
|
40,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.0060
|
23,089
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0067
|
23,000
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
800,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0066
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0037
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0805 0.125 W 2.2 kOhm ±1 % ±100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
2.2K OHM 1% | TTI Europe |
RES, 2K2, 1%, 0.125W, 0805, THICK FILM | element14 |
CRCW0805 Resistor T/R 0.125W,1%,2K2 | RS |
Res, Thick Film, 2K2, 1%, 0.125W, 0805, Reel | Newark Electronics |
Resistor, Thick Film, 2.2 Kilohms, 0.125 W, 1%, SMT, 0805, TCR 37 ppm/DegC, TR | Vishay Dale CRCW08052K20FKEA | RS Americas |
SMD Resistor 0805 1/8W 1% 2K2 Taped | Schukat Electronic |
D12/CRCW0805 100 2K2 1% ET1 e3 | Avnet Abacus |
RC0805 2,2K 1% 0,125W TK100 | Rutronik |
Where can I find additional details, specifications and documents for a CRCW08052K20FKEA?
Additional datasheets, footprints and schematics for CRCW08052K20FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW08052K20FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08052K20FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08052K20FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08052K20FKEA fall under?
The CRCW08052K20FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08052K20FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08052K20FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08052K20FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08052K20FKEA have stock available?
Authorised distributors including Future Electronics, TTI Europe, TTI Americas, element14 and Farnell have stock available or on a lead time for CRCW08052K20FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08052K20FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW08052K20FKEA?
You can fill out our help required form which you can use to request a quote for CRCW08052K20FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.