Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0297
|
4,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,570
in stock
|
Buy Now | |
element14
from US$0.0294
|
4,570
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
3,905
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
TTI Europe
from US$0.0196
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW080522K0FKEAHP | Newark Electronics |
RES, 22K, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 22kOhm ± | Distrelec |
SMD Chip Resistor, 22 kOhm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
22K OHM .5W 1% | TTI Europe |
SMD Chip Resistor, 22 kOhm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080522K0FKEAHP?
Additional datasheets, footprints and schematics for CRCW080522K0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW080522K0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080522K0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080522K0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080522K0FKEAHP fall under?
The CRCW080522K0FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW080522K0FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080522K0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080522K0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080522K0FKEAHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for CRCW080522K0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080522K0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW080522K0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW080522K0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.