Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Thick Film, 1M, 1%, 0.125W, 0805 | Newark Electronics |
RES, THICK FILM, 1M, 1%, 0.125W, 0805 | element14 |
SMD Chip Resistor, 1 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08051M00FKTB?
Additional datasheets, footprints and schematics for CRCW08051M00FKTB are listed on our Part Details page. You can also find images and similar parts to CRCW08051M00FKTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08051M00FKTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08051M00FKTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08051M00FKTB fall under?
The CRCW08051M00FKTB is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08051M00FKTB when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08051M00FKTB you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08051M00FKTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08051M00FKTB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRCW08051M00FKTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08051M00FKTB often in real-time on the comparison pages.
What if I can't find stock of CRCW08051M00FKTB?
You can fill out our help required form which you can use to request a quote for CRCW08051M00FKTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.