Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0128
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 1K, 1%, 0.125W, 0805, Thick Film Rohs Compliant: No |Vishay CRCW08051K00FKTC | Newark Electronics |
RES, 1K, 1%, 0.125W, 0805, THICK FILM | element14 |
0805 1K Ohms 1% Thick Film Surface Mount Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 1 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08051K00FKTC?
Additional datasheets, footprints and schematics for CRCW08051K00FKTC are listed on our Part Details page. You can also find images and similar parts to CRCW08051K00FKTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08051K00FKTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08051K00FKTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08051K00FKTC fall under?
The CRCW08051K00FKTC is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08051K00FKTC when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08051K00FKTC you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08051K00FKTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08051K00FKTC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW08051K00FKTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08051K00FKTC often in real-time on the comparison pages.
What if I can't find stock of CRCW08051K00FKTC?
You can fill out our help required form which you can use to request a quote for CRCW08051K00FKTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.