Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0137
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
105,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0183
|
65,000
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 1K, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
RES, 1K, 1%, 0.125W, 0805, THICK FILM | element14 |
CRCW Series 0805 0.125 W 1 kOhm ▒1% ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 1 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08051K00FKTA?
Additional datasheets, footprints and schematics for CRCW08051K00FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW08051K00FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08051K00FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08051K00FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08051K00FKTA fall under?
The CRCW08051K00FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08051K00FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08051K00FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08051K00FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08051K00FKTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW08051K00FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08051K00FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW08051K00FKTA?
You can fill out our help required form which you can use to request a quote for CRCW08051K00FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.