Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0209
|
7,471
in stock
|
Buy Now | |
TTI Europe
from US$0.0143
|
35,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
17,011
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
7,705
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0159
|
-
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
ZERO OHM JUMPER | TTI Europe |
RES, 0R, 0.125W, 0805, THICK FILM | element14 |
Res, Thick Film, 0R, 0.125W, 0805 | Newark Electronics |
Zero Ohm Resistor, Jumper, 0805 [2012 Metric], Thick Film, 125 mW, Surface Mount | Avnet Abacus |
CRCW Series 0805 0.125 W 0 O Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a CRCW08050000ZSTA?
Additional datasheets, footprints and schematics for CRCW08050000ZSTA are listed on our Part Details page. You can also find images and similar parts to CRCW08050000ZSTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08050000ZSTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08050000ZSTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08050000ZSTA fall under?
The CRCW08050000ZSTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08050000ZSTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08050000ZSTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08050000ZSTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08050000ZSTA have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for CRCW08050000ZSTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08050000ZSTA often in real-time on the comparison pages.
What if I can't find stock of CRCW08050000ZSTA?
You can fill out our help required form which you can use to request a quote for CRCW08050000ZSTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.