Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0033
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0039
|
860,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
5,525,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
5,525,000
in stock
|
Buy Now | |
Farnell
from US$0.0041
|
5,525,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0044
|
2,065,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0066
|
98,000
in stock
|
Buy Now | |
RS Americas
from US$0.0070
|
61,959
in stock
|
Buy Now | |
Avnet America
from US$0.0033
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
38,380
in stock
|
Buy Now | |
RS
from US$0.0137
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,895,000
in stock
|
Buy Now | |
Rutronik
from US$0.0098
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 125 Mw, - 1%, 150 V Rohs Compliant: Yes |Vishay CRCW08050000Z0EA | Newark Electronics |
RES, 0R, 0.125W, 0805, THICK FILM | element14 |
ZERO OHM JUMPER | TTI Europe |
CRCW Series 0805 0.125 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
SMD Resistor 0805 0R Taped | Schukat Electronic |
Resistor, Thick Film, 0 Ohms, .125 W, 0 Ohms Jumper, SMT, 0805, Tape/Reel | Vishay Dale CRCW08050000Z0EA | RS Americas |
Zero Ohm Resistor, Jumper, 0805 [2012 Metric], Thick Film, 125 mW, 2.5 A, Surface Mount | Avnet America |
Vishay SMD Jumper 125mW, 0Ohm, 0805 | Distrelec |
CRCW0805 Surface Mount Resistor, 0R0 | RS |
RC0805 0R I=2,5A | Rutronik |
Where can I find additional details, specifications and documents for a CRCW08050000Z0EA?
Additional datasheets, footprints and schematics for CRCW08050000Z0EA are listed on our Part Details page. You can also find images and similar parts to CRCW08050000Z0EA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08050000Z0EA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08050000Z0EA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08050000Z0EA fall under?
The CRCW08050000Z0EA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08050000Z0EA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08050000Z0EA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08050000Z0EA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08050000Z0EA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for CRCW08050000Z0EA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08050000Z0EA often in real-time on the comparison pages.
What if I can't find stock of CRCW08050000Z0EA?
You can fill out our help required form which you can use to request a quote for CRCW08050000Z0EA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.