Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0095
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0018
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
-
|
Buy Now | |
RS Americas
from US$0.0100
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistance:8.2Kohm | Newark Electronics |
SMD Chip Resistor, 8.2 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RES, THICK FILM, 8K2, 5%, 0.1W, 0603 | element14 |
CRCW Series 0603 0.1 W 8.2 kOhm ▒5 % ▒200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Resistor | RS Americas |
SMD Chip Resistor, 8.2 kOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06038K20JNEA?
Additional datasheets, footprints and schematics for CRCW06038K20JNEA are listed on our Part Details page. You can also find images and similar parts to CRCW06038K20JNEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06038K20JNEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06038K20JNEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06038K20JNEA fall under?
The CRCW06038K20JNEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06038K20JNEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06038K20JNEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06038K20JNEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06038K20JNEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for CRCW06038K20JNEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06038K20JNEA often in real-time on the comparison pages.
What if I can't find stock of CRCW06038K20JNEA?
You can fill out our help required form which you can use to request a quote for CRCW06038K20JNEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.