Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0180
|
9,210
in stock
|
Buy Now | |
TTI Europe
from US$0.0137
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
9,210
in stock
|
Buy Now | |
element14
from US$0.0191
|
9,210
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
8.2K OHM .33W 1% | TTI Europe |
Vishay Pulse Proof High Power Thick Film Resistor 8.2kOhm ± | Distrelec |
Smd Chip Resistor, 8.2 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW06038K20FKEAHP | Newark Electronics |
RES, 8K2, 1%, 0.33W, 0603, THICK FILM | element14 |
HP0603 8,2K 1% 0,33W HIGHPOWER | Rutronik |
SMD Chip Resistor, 8.2 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 8.2 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06038K20FKEAHP?
Additional datasheets, footprints and schematics for CRCW06038K20FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06038K20FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06038K20FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06038K20FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06038K20FKEAHP fall under?
The CRCW06038K20FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06038K20FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06038K20FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06038K20FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06038K20FKEAHP have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW06038K20FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06038K20FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06038K20FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06038K20FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.