Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
15,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0145
|
245,000
in stock
|
Buy Now | |
element14
from US$0.0272
|
226,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
194,200
in stock
|
Buy Now | |
Farnell
from US$0.0257
|
194,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$0.0116
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
65,000
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0128
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.0193
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
4.7K OHM .33W 1% | TTI Europe |
RES, 4K7, 1%, 0.33W, 0603, THICK FILM | element14 |
Smd Chip Resistor, 4.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant: Yes |Vishay CRCW06034K70FKEAHP | Newark Electronics |
CRCW Power Resistor 0603 0.25W 4K7 1% | RS |
CRCW-HP Series 0603 0.33 W 4.7 kOhm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 4.7kOhm ± | Distrelec |
SMD Chip Resistor, 4.7 kOhm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet Abacus |
HP0603 4,7K 1% 0,33W HIGHPOWER | Rutronik |
SMD Chip Resistor, 4.7 kOhm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film (Double Sided), Pulse Proof, High Power | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW06034K70FKEAHP?
Additional datasheets, footprints and schematics for CRCW06034K70FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06034K70FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06034K70FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06034K70FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06034K70FKEAHP fall under?
The CRCW06034K70FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06034K70FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06034K70FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06034K70FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06034K70FKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for CRCW06034K70FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06034K70FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06034K70FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06034K70FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.