Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0250
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0221
|
69,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0201
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
-
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
element14
from US$0.0169
|
-
|
Buy Now | |
TTI Europe
from US$0.0169
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fixed Resistor Metal Glaze/thick Film | Rapid Electronics |
Res, Aec-Q200, Thick Film, 47K, 0603 | Newark Electronics |
CRCW-HP Series 0603 0.33 W 47 kOhm â–’5% â–’200 ppm/K Thick Film Chip Resistor | Future Electronics |
RES, AEC-Q200, THICK FILM, 47K, 0603 | element14 |
47K OHM .33W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW060347K0JNEAHP?
Additional datasheets, footprints and schematics for CRCW060347K0JNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW060347K0JNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060347K0JNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060347K0JNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060347K0JNEAHP fall under?
The CRCW060347K0JNEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW060347K0JNEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060347K0JNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060347K0JNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060347K0JNEAHP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CRCW060347K0JNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060347K0JNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW060347K0JNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW060347K0JNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.